Manufacturer: STMicroelectronics
Win Source Part Number: 802289-TS419ID
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit Protection, Standby
Output Type: 1-Channel (Mono)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 5.5V
Max Output Power x Channels at Load: 367mW x 1 at 16Ohm
Part Number Series: TS419
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
360mW mono audio amplifier with active high standby mode Product overview: TS419ID from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 360mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS419ID can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 367MW 8SO
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 367MW 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 802289-TS419ID | TS419ID-ND | 742-TS419ID | TS419ID | TS419ID | TS419ID |
| Product Name | Linear - Linear - Amplifiers - Audio - TS419ID | Audio Amplifiers | 360mW Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.3670 watts | 0.3670 watts | 0.3670 watts | 0.3670 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |