Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101302-TS3V914IN
Mounting: SMD (SMT)
Operating Supply Voltage: 8 V
Slew Rate: 0.8 V/µs
Gain Bandwidth Product: 900 kHz
Number of Channels: 4
Common Mode Rejection Ratio: 50 dB
Input Bias Current: 150 pA
Categories: OEM Parts(T-Z)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 1.4 mA
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 1.35 V
Voltage Gain: 89.54 dB
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101302-TS3V914IN |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS3V914IN |