STMicroelectronics Linear - Linear - Comparators - TS3V393ID TS3V393ID

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989406-TS3V393ID Response Time: 2.5 µs Mounting: SMD (SMT) Number of Channels: 2 Input Bias Current: 1 pA Categories: Linear - Comparators Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 710 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Max Supply Current: 20 µA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989406-TS3V393ID Response Time: 2.5 µs Mounting: SMD (SMT) Number of Channels: 2 Input Bias Current: 1 pA Categories: Linear - Comparators Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 710 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Max Supply Current: 20 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3V393ID - 989406-TS3V393ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3V393ID
989406-TS3V393ID
Linear - Linear - Comparators - TS3V393ID 989406-TS3V393ID
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989406-TS3V393ID Response Time: 2.5 µs Mounting: SMD (SMT) Number of Channels: 2 Input Bias Current: 1 pA Categories: Linear - Comparators Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 710 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Max Supply Current: 20 µA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989406-TS3V393ID
Response Time: 2.5 µs
Mounting: SMD (SMT)
Number of Channels: 2
Input Bias Current: 1 pA
Categories: Linear - Comparators
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 710 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 2.7 V
Max Supply Current: 20 µA

Buy Now
Dual Linear Comparator IC - 692-TS3V393ID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Linear Comparator IC
692-TS3V393ID
Dual Linear Comparator IC 692-TS3V393ID
DUAL COMPARATOR, 6500uV OFFSET-MAX, 1500ns RESPONSE TIME, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TS3V393ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V393ID can be used for catalog matching and distributor lookup.

DUAL COMPARATOR, 6500uV OFFSET-MAX, 1500ns RESPONSE TIME, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TS3V393ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V393ID can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 989406-TS3V393ID 692-TS3V393ID
Product Name Linear - Linear - Comparators - TS3V393ID Dual Linear Comparator IC
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data