STMicroelectronics Linear - Linear - Comparators - TS3V3704IN TS3V3704IN

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002974-TS3V3704IN Response Time: 2 µs Mounting: SMD (SMT) Number of Channels: 4 Number of Pins: 14 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: PDIP Output Current per Channel: 4 mA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.5 W Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 µA Max Supply Current: 25 µA Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002974-TS3V3704IN Response Time: 2 µs Mounting: SMD (SMT) Number of Channels: 4 Number of Pins: 14 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: PDIP Output Current per Channel: 4 mA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.5 W Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 µA Max Supply Current: 25 µA Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3V3704IN - 1002974-TS3V3704IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3V3704IN
1002974-TS3V3704IN
Linear - Linear - Comparators - TS3V3704IN 1002974-TS3V3704IN
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002974-TS3V3704IN Response Time: 2 µs Mounting: SMD (SMT) Number of Channels: 4 Number of Pins: 14 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: PDIP Output Current per Channel: 4 mA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.5 W Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 µA Max Supply Current: 25 µA Input Offset Voltage (Vos): 5 mV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002974-TS3V3704IN
Response Time: 2 µs
Mounting: SMD (SMT)
Number of Channels: 4
Number of Pins: 14
Output Current: 4 mA
Input Bias Current: 600 pA
Categories: Linear - Comparators
Case / Package: PDIP
Output Current per Channel: 4 mA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.5 W
Max Supply Voltage: 16 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 25 µA
Max Supply Current: 25 µA
Input Offset Voltage (Vos): 5 mV

Buy Now
Quad DIP Linear Comparator IC - 692-TS3V3704IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Linear Comparator IC
692-TS3V3704IN
Quad DIP Linear Comparator IC 692-TS3V3704IN
QUAD COMPARATOR, 6500uV OFFSET-MAX, 1200ns RESPONSE TIME, PDIP14, PLASTIC, DIP-14 Product overview: TS3V3704IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3704IN can be used for catalog matching and distributor lookup.

QUAD COMPARATOR, 6500uV OFFSET-MAX, 1200ns RESPONSE TIME, PDIP14, PLASTIC, DIP-14 Product overview: TS3V3704IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3704IN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1002974-TS3V3704IN 692-TS3V3704IN
Product Name Linear - Linear - Comparators - TS3V3704IN Quad DIP Linear Comparator IC
RoHS Compliant RoHS
VOS 5 millivolts
Power Dissipation (PD) 1500 milliwatts 1500 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data