STMicroelectronics Quad Linear Comparator IC TS3V3704IDT

Description
QUAD COMPARATOR, 6500uV OFFSET-MAX, 1200ns RESPONSE TIME, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TS3V3704IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3704IDT can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUAD COMPARATOR, 6500uV OFFSET-MAX, 1200ns RESPONSE TIME, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TS3V3704IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3704IDT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad Linear Comparator IC - 692-TS3V3704IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Linear Comparator IC
692-TS3V3704IDT
Quad Linear Comparator IC 692-TS3V3704IDT
QUAD COMPARATOR, 6500uV OFFSET-MAX, 1200ns RESPONSE TIME, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TS3V3704IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3704IDT can be used for catalog matching and distributor lookup.

QUAD COMPARATOR, 6500uV OFFSET-MAX, 1200ns RESPONSE TIME, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TS3V3704IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3704IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TS3V3704IDT - 961311-TS3V3704IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3V3704IDT
961311-TS3V3704IDT
Linear - Linear - Comparators - TS3V3704IDT 961311-TS3V3704IDT
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961311-TS3V3704IDT Response Time: 2 µs Mounting: SMD (SMT) Number of Channels: 4 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: SO Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 830 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Max Supply Current: 25 µA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961311-TS3V3704IDT
Response Time: 2 µs
Mounting: SMD (SMT)
Number of Channels: 4
Output Current: 4 mA
Input Bias Current: 600 pA
Categories: Linear - Comparators
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 830 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Max Supply Current: 25 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-TS3V3704IDT 961311-TS3V3704IDT
Product Name Quad Linear Comparator IC Linear - Linear - Comparators - TS3V3704IDT
Supply Voltage (VS) 2.7 to 16 volts
Unlock Full Specs
to access all available technical data