STMicroelectronics Linear - Linear - Comparators - TS3V3702IDT TS3V3702IDT

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101300-TS3V3702IDT Response Time: 2.2 µs Mounting: SMD (SMT) Number of Channels: 2 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: SO Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 710 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Max Supply Current: 25 µA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101300-TS3V3702IDT Response Time: 2.2 µs Mounting: SMD (SMT) Number of Channels: 2 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: SO Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 710 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Max Supply Current: 25 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3V3702IDT - 1101300-TS3V3702IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3V3702IDT
1101300-TS3V3702IDT
Linear - Linear - Comparators - TS3V3702IDT 1101300-TS3V3702IDT
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101300-TS3V3702IDT Response Time: 2.2 µs Mounting: SMD (SMT) Number of Channels: 2 Output Current: 4 mA Input Bias Current: 600 pA Categories: Linear - Comparators Case / Package: SO Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 710 mW Max Supply Voltage: 16 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Max Supply Current: 25 µA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101300-TS3V3702IDT
Response Time: 2.2 µs
Mounting: SMD (SMT)
Number of Channels: 2
Output Current: 4 mA
Input Bias Current: 600 pA
Categories: Linear - Comparators
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 710 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Max Supply Current: 25 µA

Buy Now
Dual Linear Comparator IC - 692-TS3V3702IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Linear Comparator IC
692-TS3V3702IDT
Dual Linear Comparator IC 692-TS3V3702IDT
DUAL COMPARATOR, 6500uV OFFSET-MAX, 1500ns RESPONSE TIME, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TS3V3702IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3702IDT can be used for catalog matching and distributor lookup.

DUAL COMPARATOR, 6500uV OFFSET-MAX, 1500ns RESPONSE TIME, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TS3V3702IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3V3702IDT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1101300-TS3V3702IDT 692-TS3V3702IDT
Product Name Linear - Linear - Comparators - TS3V3702IDT Dual Linear Comparator IC
Power Dissipation (PD) 710 milliwatts 710 milliwatts
Unlock Full Specs
to access all available technical data