STMicroelectronics, Inc. Linear - Linear - Comparators - TS393IN TS393IN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043346-TS393IN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043346-TS393IN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS393IN - 043346-TS393IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS393IN
043346-TS393IN
Linear - Linear - Comparators - TS393IN 043346-TS393IN
Manufacturer: STMicroelectronics Win Source Part Number: 043346-TS393IN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 043346-TS393IN
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 71dB CMRR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 16V Linear Comparator IC
692-TS393IN
Dual 16V Linear Comparator IC 692-TS393IN
Dual Voltage Comparator IC, CMOS, 2-Ch, 1.35-16V, 1.5us Product overview: TS393IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393IN can be used for catalog matching and distributor lookup.

Dual Voltage Comparator IC, CMOS, 2-Ch, 1.35-16V, 1.5us Product overview: TS393IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TS393IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS393IN
Comparators TS393IN
Comparator General Purpose CMOS, Open-Drain 8-DIP

Comparator General Purpose CMOS, Open-Drain 8-DIP

Buy Now Datasheet
Linear - Comparators - TS393IN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS393IN
Linear - Comparators TS393IN
IC COMP MICROPWR DUAL V 8 DIP

IC COMP MICROPWR DUAL V 8 DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 043346-TS393IN 692-TS393IN TS393IN TS393IN
Product Name Linear - Linear - Comparators - TS393IN Dual 16V Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts
VOS 5 millivolts 5 millivolts
CMRR 71 dB 71 dB 71 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data