Manufacturer: STMicroelectronics
Win Source Part Number: 1274299-TS393ID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Open-Drain
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 1pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: TS393
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 25μA
CMRR, PSRR: 71dB CMRR
Dual CMOS Voltage Comparator, 1.35-16V, 2.5us, 20uA Product overview: TS393ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 20uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, 20uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393ID can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Drain 8-SOIC
IC COMPARATOR DUAL MCRPWR 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1274299-TS393ID | 692-TS393ID | TS393ID | TS393ID |
| Product Name | Linear - Linear - Comparators - TS393ID | Dual 16V 20uA Linear Comparator IC | Comparators | Linear - Comparators |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | ||
| VOS | 5 millivolts | 5 millivolts | ||
| CMRR | 71 dB | 71 dB | 71 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |