STMicroelectronics, Inc. Dual 8V Linear Comparator IC TS393CN

Description
Dual Voltage Comparator, CMOS, 1.35-8V, 2-Ch, 1.5us, PDIP Product overview: TS393CN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Voltage Comparator, CMOS, 1.35-8V, 2-Ch, 1.5us, PDIP Product overview: TS393CN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 8V Linear Comparator IC
692-TS393CN
Dual 8V Linear Comparator IC 692-TS393CN
Dual Voltage Comparator, CMOS, 1.35-8V, 2-Ch, 1.5us, PDIP Product overview: TS393CN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393CN can be used for catalog matching and distributor lookup.

Dual Voltage Comparator, CMOS, 1.35-8V, 2-Ch, 1.5us, PDIP Product overview: TS393CN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TS393CN - 1274297-TS393CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS393CN
1274297-TS393CN
Linear - Linear - Comparators - TS393CN 1274297-TS393CN
Manufacturer: STMicroelectronics Win Source Part Number: 1274297-TS393CN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, Open-Drain Number of Elements: 2 Part Status: Obsolete(EOL) Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Family Name: TS393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Maximum Quiescent Current: 25μA Voltage - Input Offset (Maximum): 5mV @ 10V Current - Input Bias (Maximum): 1pA @ 5V Alternative Parts (Cross-Reference): TLC352IPE4; TLC352CP; TLC352IP; Introduction Date: April 20, 1999 ECCN: EAR99 Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1274297-TS393CN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Part Status: Obsolete(EOL)
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 71dB CMRR
Family Name: TS393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): TLC352IPE4; TLC352CP; TLC352IP;
Introduction Date: April 20, 1999
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - TS393CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS393CN
Comparators TS393CN
Comparator General Purpose CMOS, Open-Drain 8-DIP

Comparator General Purpose CMOS, Open-Drain 8-DIP

Buy Now Datasheet
Linear - Comparators - TS393CN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS393CN
Linear - Comparators TS393CN
IC COMPARATOR DUAL MCRPWR 8-DIP

IC COMPARATOR DUAL MCRPWR 8-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS393CN 1274297-TS393CN TS393CN TS393CN
Product Name Dual 8V Linear Comparator IC Linear - Linear - Comparators - TS393CN Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts
Power Dissipation (PD) 1250 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data