Dual Voltage Comparator, CMOS, 2-Ch, 1.35-16V, 1.5us, SO Product overview: TS393CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393CD can be used for catalog matching and distributor lookup.
COMPARATOR, DUAL, MICROPWR, 8SOIC
Comparator General Purpose CMOS, Open-Drain 8-SOIC
IC COMPARATOR DUAL MCRPWR 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS393CD | 761-TS393CD | TS393CD | TS393CD |
| Product Name | Dual 16V Linear Comparator IC | COMPARATOR, DUAL, MICROPWR, 8SOIC | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 15 volts | 3 volts | ||
| Power Dissipation (PD) | 710 milliwatts | 710 milliwatts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |