STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Comparators TS374ID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1321108-TS374ID Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Tube Type: Differential Standard Package: 50 Mounting: Surface Mount Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 250µA Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TS374 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1321108-TS374ID Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Tube Type: Differential Standard Package: 50 Mounting: Surface Mount Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 250µA Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TS374 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1321108-TS374ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1321108-TS374ID
Integrated Circuits (ICs) - Linear - Comparators 1321108-TS374ID
Manufacturer: STMicroelectronics Win Source Part Number: 1321108-TS374ID Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Tube Type: Differential Standard Package: 50 Mounting: Surface Mount Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 250µA Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TS374 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1321108-TS374ID
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Tube
Type: Differential
Standard Package: 50
Mounting: Surface Mount
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 250µA
Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TS374
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16V Linear Comparator IC
692-TS374ID
16V Linear Comparator IC 692-TS374ID
4-Ch CMOS Voltage Comparator, 16V, 600ns, SO, SM Product overview: TS374ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS374ID can be used for catalog matching and distributor lookup.

4-Ch CMOS Voltage Comparator, 16V, 600ns, SO, SM Product overview: TS374ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS374ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TS374ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS374ID
Comparators TS374ID
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO

Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO

Buy Now Datasheet
Linear - Comparators - TS374ID - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS374ID
Linear - Comparators TS374ID
IC COMP QUAD LOW PWR 14SOIC

IC COMP QUAD LOW PWR 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1321108-TS374ID 692-TS374ID TS374ID TS374ID
Product Name Integrated Circuits (ICs) - Linear - Comparators 16V Linear Comparator IC Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Features Single-Supply
VOS 10 millivolts 10 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data