STMicroelectronics, Inc. Comparators TS374CN

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-DIP
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TS374CN-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS374CN-ND
Comparators TS374CN-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-DIP

Comparator Differential CMOS, MOS, Open-Drain, TTL 14-DIP

Buy Now Datasheet
Linear - Linear - Comparators - TS374CN - TS374CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS374CN
TS374CN
Linear - Linear - Comparators - TS374CN TS374CN
Manufacturer: STMicroelectronics Win Source Part Number: 1114326-TS374CN Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1114326-TS374CN
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS374CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS374CN
Integrated Circuits (ICs) - Linear - Comparators TS374CN
IC COMPARATOR 4 DIFF 14DIP

IC COMPARATOR 4 DIFF 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS374CN-ND TS374CN TS374CN
Product Name Comparators Linear - Linear - Comparators - TS374CN Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85M - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details