Quad CMOS Voltage Comparator, 16V, 600ns, SO, Surface Mount Product overview: TS374CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS374CD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 937595-TS374CD
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS374
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
IC COMP QUAD LOW PWR 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS374CD | 937595-TS374CD | TS374CD | TS374CD |
| Product Name | Quad SMD 16V Linear Comparator IC | Linear - Linear - Comparators - TS374CD | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| Power Dissipation (PD) | 830 milliwatts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |