STMicroelectronics, Inc. Comparators TS372ID

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TS372ID-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS372ID-ND
Comparators TS372ID-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS372ID - TS372ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS372ID
TS372ID
Linear - Linear - Comparators - TS372ID TS372ID
Manufacturer: STMicroelectronics Win Source Part Number: 937594-TS372ID Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS372 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937594-TS372ID
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS372
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS372ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS372ID
Integrated Circuits (ICs) - Linear - Comparators TS372ID
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS372ID-ND TS372ID TS372ID
Product Name Comparators Linear - Linear - Comparators - TS372ID Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B 4-Bit Magnitude Comparators - CD4063BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details