STMicroelectronics, Inc. Linear - Linear - Comparators - TS372CN TS372CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092550-TS372CN Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 375μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092550-TS372CN Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 375μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS372CN - TS372CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS372CN
TS372CN
Linear - Linear - Comparators - TS372CN TS372CN
Manufacturer: STMicroelectronics Win Source Part Number: 092550-TS372CN Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 375μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092550-TS372CN
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 375μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 1pA
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-7678-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-7678-5-ND
Comparators 497-7678-5-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-DIP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS372CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS372CN
Integrated Circuits (ICs) - Linear - Comparators TS372CN
IC COMPARATOR 2 DIFF 8DIP

IC COMPARATOR 2 DIFF 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS372CN 497-7678-5-ND TS372CN
Product Name Linear - Linear - Comparators - TS372CN Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - JM38510/34701B2A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details