STMicroelectronics, Inc. Comparators TS372CDT

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-6612-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-6612-1-ND
Comparators 497-6612-1-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Comparators - 497-6612-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-6612-6-ND
Comparators 497-6612-6-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Comparators - 497-6612-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-6612-2-ND
Comparators 497-6612-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS372CDT - TS372CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS372CDT
TS372CDT
Linear - Linear - Comparators - TS372CDT TS372CDT
Manufacturer: STMicroelectronics Win Source Part Number: 035047-TS372CDT Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 375μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 1pA Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035047-TS372CDT
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 375μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 1pA
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS372CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS372CDT
Integrated Circuits (ICs) - Linear - Comparators TS372CDT
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-6612-1-ND TS372CDT TS372CDT
Product Name Comparators Linear - Linear - Comparators - TS372CDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC688 8-Bit Identity Comparators - 5962-86818012A - Texas Instruments
Specs
Type Identity
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details