STMicroelectronics, Inc. 16V 25uA Linear Comparator IC TS3704IN

Description
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, 25uA, PDIP Product overview: TS3704IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, 25uA, PDIP Product overview: TS3704IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 25uA Linear Comparator IC
692-TS3704IN
16V 25uA Linear Comparator IC 692-TS3704IN
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, 25uA, PDIP Product overview: TS3704IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704IN can be used for catalog matching and distributor lookup.

4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, 25uA, PDIP Product overview: TS3704IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704IN can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TS3704IN - 1274279-TS3704IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3704IN
1274279-TS3704IN
Linear - Linear - Comparators - TS3704IN 1274279-TS3704IN
Manufacturer: STMicroelectronics Win Source Part Number: 1274279-TS3704IN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Output Type: CMOS, Push-Pull Number of Elements: 4 Part Status: Obsolete(EOL) Current - Output (Typ): 20mA CMRR, PSRR (Typ): 80dB CMRR Family Name: TS3704 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 14-DIP Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Maximum Quiescent Current: 25μA Voltage - Input Offset (Maximum): 5mV @ 10V Current - Input Bias (Maximum): 1pA @ 5V Alternative Parts (Cross-Reference): TLC3704INE4; TLC3704IN; TLC3704MJ; Introduction Date: February 04, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1274279-TS3704IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Output Type: CMOS, Push-Pull
Number of Elements: 4
Part Status: Obsolete(EOL)
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 80dB CMRR
Family Name: TS3704
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 14-DIP
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): TLC3704INE4; TLC3704IN; TLC3704MJ;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - TS3704IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS3704IN
Comparators TS3704IN
Comparator General Purpose CMOS, Push-Pull 14-DIP

Comparator General Purpose CMOS, Push-Pull 14-DIP

Buy Now Datasheet
Linear - Comparators - TS3704IN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS3704IN
Linear - Comparators TS3704IN
IC COMP MICROPWR QUAD V 14 DIP

IC COMP MICROPWR QUAD V 14 DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS3704IN 1274279-TS3704IN TS3704IN TS3704IN
Product Name 16V 25uA Linear Comparator IC Linear - Linear - Comparators - TS3704IN Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts
Power Dissipation (PD) 1500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data