STMicroelectronics, Inc. Linear - Linear - Comparators - TS3704ID TS3704ID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274278-TS3704ID Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TS3704 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 80dB CMRR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274278-TS3704ID Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TS3704 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 80dB CMRR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3704ID - 1274278-TS3704ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3704ID
1274278-TS3704ID
Linear - Linear - Comparators - TS3704ID 1274278-TS3704ID
Manufacturer: STMicroelectronics Win Source Part Number: 1274278-TS3704ID Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TS3704 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 80dB CMRR

Manufacturer: STMicroelectronics
Win Source Part Number: 1274278-TS3704ID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 1pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TS3704
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 25μA
CMRR, PSRR: 80dB CMRR

Buy Now
Singapore, Singapore
SMD 16V 25uA Linear Comparator IC
692-TS3704ID
SMD 16V 25uA Linear Comparator IC 692-TS3704ID
4-Ch CMOS Voltage Comparator, 1.35-16V, 25uA, 2us, SO, SMD Product overview: TS3704ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SMD, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704ID can be used for catalog matching and distributor lookup.

4-Ch CMOS Voltage Comparator, 1.35-16V, 25uA, 2us, SO, SMD Product overview: TS3704ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SMD, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704ID can be used for catalog matching and distributor lookup.

Supplier's Site
Comparators - TS3704ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS3704ID
Comparators TS3704ID
Comparator General Purpose CMOS, Push-Pull 14-SO

Comparator General Purpose CMOS, Push-Pull 14-SO

Buy Now Datasheet
Linear - Comparators - TS3704ID - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS3704ID
Linear - Comparators TS3704ID
IC COMPARATOR QUAD MCRPWR 14SOIC

IC COMPARATOR QUAD MCRPWR 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1274278-TS3704ID 692-TS3704ID TS3704ID TS3704ID
Product Name Linear - Linear - Comparators - TS3704ID SMD 16V 25uA Linear Comparator IC Comparators Linear - Comparators
Features Single-Supply
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts
VOS 5 millivolts 5 millivolts
CMRR 80 dB 80 dB 80 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data