Manufacturer: STMicroelectronics
Win Source Part Number: 1274277-TS3704CN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Output Type: CMOS, Push-Pull
Number of Elements: 4
Part Status: Obsolete(EOL)
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 80dB CMRR
Family Name: TS3704
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-DIP
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): TLC3704CNE4; TLC3704CN; NJU7104AM-TE1;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quad CMOS Voltage Comparator, 1.35-16V, 1.2us, 25uA, PDIP Product overview: TS3704CN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704CN can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull 14-DIP
IC COMPARATOR QUAD MCRPWR 14-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1274277-TS3704CN | 692-TS3704CN | TS3704CN | TS3704CN |
| Product Name | Linear - Linear - Comparators - TS3704CN | Quad 16V 25uA Linear Comparator IC | Comparators | Linear - Comparators |
| VOS | 5 millivolts | 5 millivolts | ||
| CMRR | 80 dB | 80 dB | 80 dB | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | CMOS; CMOS, Push-Pull |