STMicroelectronics, Inc. 16V Linear Comparator IC TS3704CD

Description
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, SO Product overview: TS3704CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, SO Product overview: TS3704CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V Linear Comparator IC
692-TS3704CD
16V Linear Comparator IC 692-TS3704CD
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, SO Product overview: TS3704CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704CD can be used for catalog matching and distributor lookup.

4-Ch CMOS Voltage Comparator, 1.35-16V, 1.2us, SO Product overview: TS3704CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704CD can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TS3704CD - 1274276-TS3704CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3704CD
1274276-TS3704CD
Linear - Linear - Comparators - TS3704CD 1274276-TS3704CD
Manufacturer: STMicroelectronics Win Source Part Number: 1274276-TS3704CD Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TS3704 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 80dB CMRR

Manufacturer: STMicroelectronics
Win Source Part Number: 1274276-TS3704CD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 1pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TS3704
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 25μA
CMRR, PSRR: 80dB CMRR

Buy Now
Linear - Comparators - TS3704CD - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS3704CD
Linear - Comparators TS3704CD
IC COMPARATOR QUAD MCRPWR 14SOIC

IC COMPARATOR QUAD MCRPWR 14SOIC

Supplier's Site Datasheet
Comparators - TS3704CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS3704CD
Comparators TS3704CD
Comparator General Purpose CMOS, Push-Pull 14-SO

Comparator General Purpose CMOS, Push-Pull 14-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS3704CD 1274276-TS3704CD TS3704CD TS3704CD
Product Name 16V Linear Comparator IC Linear - Linear - Comparators - TS3704CD Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts
Power Dissipation (PD) 830 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data