STMicroelectronics, Inc. Dual 16V SOIC Linear Comparator IC TS3702ID

Description
Dual CMOS Voltage Comparator, 1.35-16V, 2-Ch, 1.5us, SOIC Product overview: TS3702ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual CMOS Voltage Comparator, 1.35-16V, 2-Ch, 1.5us, SOIC Product overview: TS3702ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 16V SOIC Linear Comparator IC
692-TS3702ID
Dual 16V SOIC Linear Comparator IC 692-TS3702ID
Dual CMOS Voltage Comparator, 1.35-16V, 2-Ch, 1.5us, SOIC Product overview: TS3702ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702ID can be used for catalog matching and distributor lookup.

Dual CMOS Voltage Comparator, 1.35-16V, 2-Ch, 1.5us, SOIC Product overview: TS3702ID from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702ID can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TS3702ID - 1274272-TS3702ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3702ID
1274272-TS3702ID
Linear - Linear - Comparators - TS3702ID 1274272-TS3702ID
Manufacturer: STMicroelectronics Win Source Part Number: 1274272-TS3702ID Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: TS3702 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 82dB CMRR

Manufacturer: STMicroelectronics
Win Source Part Number: 1274272-TS3702ID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 1pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Family Part Number: TS3702
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 25μA
CMRR, PSRR: 82dB CMRR

Buy Now
Linear - Comparators - TS3702ID - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS3702ID
Linear - Comparators TS3702ID
IC COMPARATOR DUAL MICRO 8-SOIC

IC COMPARATOR DUAL MICRO 8-SOIC

Supplier's Site Datasheet
Comparators - TS3702ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS3702ID
Comparators TS3702ID
Comparator General Purpose CMOS, Push-Pull 8-SOIC

Comparator General Purpose CMOS, Push-Pull 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS3702ID 1274272-TS3702ID TS3702ID TS3702ID
Product Name Dual 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TS3702ID Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts
Power Dissipation (PD) 710 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data