Dual CMOS Voltage Comparator, 2-Ch, 1.35-16V, 1.5us, PDIP Product overview: TS3702CN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702CN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274270-TS3702CN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, Push-Pull
Number of Elements: 2
Part Status: Obsolete(EOL)
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 82dB CMRR
Family Name: TS3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): TLC3702CPE4; TLC3702CP; NJU7102AM;
Introduction Date: February 18, 1998
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Push-Pull 8-DIP
IC COMPARATOR DUAL MCRPWR 8-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS3702CN | 1274270-TS3702CN | TS3702CN | TS3702CN |
| Product Name | Dual 16V Linear Comparator IC | Linear - Linear - Comparators - TS3702CN | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | |||
| Power Dissipation (PD) | 1250 milliwatts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |