Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:2.2µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 28AC5019 |
| Product Name | Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS |