STMicroelectronics, Inc. Linear - Linear - Comparators - TS3702CDT TS3702CDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035043-TS3702CDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 82dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035043-TS3702CDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 82dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3702CDT - TS3702CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3702CDT
TS3702CDT
Linear - Linear - Comparators - TS3702CDT TS3702CDT
Manufacturer: STMicroelectronics Win Source Part Number: 035043-TS3702CDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 82dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035043-TS3702CDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 82dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-6611-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-6611-6-ND
Comparators 497-6611-6-ND
Comparator General Purpose CMOS, Push-Pull 8-SOIC

Comparator General Purpose CMOS, Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - 497-6611-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-6611-2-ND
Comparators 497-6611-2-ND
Comparator General Purpose CMOS, Push-Pull 8-SOIC

Comparator General Purpose CMOS, Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - 497-6611-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-6611-1-ND
Comparators 497-6611-1-ND
Comparator General Purpose CMOS, Push-Pull 8-SOIC

Comparator General Purpose CMOS, Push-Pull 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3702CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3702CDT
Integrated Circuits (ICs) - Linear - Comparators TS3702CDT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS3702CDT 497-6611-6-ND TS3702CDT
Product Name Linear - Linear - Comparators - TS3702CDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Specs
Supply Voltage 1.5V; Other
View Details
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details