STMicroelectronics, Inc. Linear - Linear - Comparators - TS3702CD TS3702CD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274269-TS3702CD Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Alternative Parts (Cross-Reference): TLC3702CDR; TS3V393CD; TS3702CD; TS3V393CDT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: TS3702 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 82dB CMRR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274269-TS3702CD Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Alternative Parts (Cross-Reference): TLC3702CDR; TS3V393CD; TS3702CD; TS3V393CDT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: TS3702 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 82dB CMRR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3702CD - 1274269-TS3702CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3702CD
1274269-TS3702CD
Linear - Linear - Comparators - TS3702CD 1274269-TS3702CD
Manufacturer: STMicroelectronics Win Source Part Number: 1274269-TS3702CD Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Alternative Parts (Cross-Reference): TLC3702CDR; TS3V393CD; TS3702CD; TS3V393CDT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: TS3702 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA CMRR, PSRR: 82dB CMRR

Manufacturer: STMicroelectronics
Win Source Part Number: 1274269-TS3702CD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 1pA at 5V
Alternative Parts (Cross-Reference): TLC3702CDR; TS3V393CD; TS3702CD; TS3V393CDT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: TS3702
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 25μA
CMRR, PSRR: 82dB CMRR

Buy Now
Singapore, Singapore
Dual 16V Linear Comparator IC
692-TS3702CD
Dual 16V Linear Comparator IC 692-TS3702CD
Dual CMOS Voltage Comparator, 1.35-16V, 2Ch, 1.5us, SO Product overview: TS3702CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702CD can be used for catalog matching and distributor lookup.

Dual CMOS Voltage Comparator, 1.35-16V, 2Ch, 1.5us, SO Product overview: TS3702CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702CD can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Comparators - TS3702CD - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS3702CD
Linear - Comparators TS3702CD
IC COMPARATOR DUAL MCRPWR 8-SOIC

IC COMPARATOR DUAL MCRPWR 8-SOIC

Supplier's Site Datasheet
Comparators - TS3702CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS3702CD
Comparators TS3702CD
Comparator General Purpose CMOS, Push-Pull 8-SOIC

Comparator General Purpose CMOS, Push-Pull 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1274269-TS3702CD 692-TS3702CD TS3702CD TS3702CD
Product Name Linear - Linear - Comparators - TS3702CD Dual 16V Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts
VOS 5 millivolts 5 millivolts
CMRR 82 dB 82 dB 82 dB
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data