STMicroelectronics, Inc. Linear - Linear - Comparators - TS339CDT TS339CDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054416-TS339CDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054416-TS339CDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS339CDT - TS339CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS339CDT
TS339CDT
Linear - Linear - Comparators - TS339CDT TS339CDT
Manufacturer: STMicroelectronics Win Source Part Number: 054416-TS339CDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054416-TS339CDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-8095-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8095-6-ND
Comparators 497-8095-6-ND
Comparator General Purpose CMOS, Open-Drain 14-SO

Comparator General Purpose CMOS, Open-Drain 14-SO

Buy Now Datasheet
Comparators - 497-8095-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8095-2-ND
Comparators 497-8095-2-ND
Comparator General Purpose CMOS, Open-Drain 14-SO

Comparator General Purpose CMOS, Open-Drain 14-SO

Buy Now Datasheet
Comparators - 497-8095-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8095-1-ND
Comparators 497-8095-1-ND
Comparator General Purpose CMOS, Open-Drain 14-SO

Comparator General Purpose CMOS, Open-Drain 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS339CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS339CDT
Integrated Circuits (ICs) - Linear - Comparators TS339CDT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS339CDT 497-8095-6-ND TS339CDT
Product Name Linear - Linear - Comparators - TS339CDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BME4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details