STMicroelectronics, Inc. 16V Linear Comparator IC TS339CD

Description
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.5us, SO Product overview: TS339CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS339CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.5us, SO Product overview: TS339CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS339CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V Linear Comparator IC
692-TS339CD
16V Linear Comparator IC 692-TS339CD
4-Ch CMOS Voltage Comparator, 1.35-16V, 1.5us, SO Product overview: TS339CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS339CD can be used for catalog matching and distributor lookup.

4-Ch CMOS Voltage Comparator, 1.35-16V, 1.5us, SO Product overview: TS339CD from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS339CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TS339CD - 1274259-TS339CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS339CD
1274259-TS339CD
Linear - Linear - Comparators - TS339CD 1274259-TS339CD
Manufacturer: STMicroelectronics Win Source Part Number: 1274259-TS339CD Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Open-Drain Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 1pA at 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TS339 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Current - Quiescent (Maximum): 25μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1274259-TS339CD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Open-Drain
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 1pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TS339
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Current - Quiescent (Maximum): 25μA

Buy Now
Linear - Comparators - TS339CD - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS339CD
Linear - Comparators TS339CD
IC COMPARATOR QUAD 14-SOIC

IC COMPARATOR QUAD 14-SOIC

Supplier's Site Datasheet
Comparators - TS339CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS339CD
Comparators TS339CD
Comparator General Purpose CMOS, Open-Drain 14-SO

Comparator General Purpose CMOS, Open-Drain 14-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS339CD 1274259-TS339CD TS339CD TS339CD
Product Name 16V Linear Comparator IC Linear - Linear - Comparators - TS339CD Linear - Comparators Comparators
Supply Voltage (VS) 15 volts 2.7 to 16 volts
Power Dissipation (PD) 830 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data