STMicroelectronics, Inc. Linear - Linear - Comparators - TS334IYDT TS334IYDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901179-TS334IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS334 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS334IYDT-ND, 497-14417-1, 497-14417-2, 497-14417-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901179-TS334IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS334 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS334IYDT-ND, 497-14417-1, 497-14417-2, 497-14417-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS334IYDT - TS334IYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS334IYDT
TS334IYDT
Linear - Linear - Comparators - TS334IYDT TS334IYDT
Manufacturer: STMicroelectronics Win Source Part Number: 901179-TS334IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS334 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS334IYDT-ND, 497-14417-1, 497-14417-2, 497-14417-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901179-TS334IYDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS334
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TS334IYDT-ND, 497-14417-1, 497-14417-2, 497-14417-6

Buy Now Datasheet
Comparators - 497-14417-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14417-2-ND
Comparators 497-14417-2-ND
Comparator General Purpose Open Drain 14-SO

Comparator General Purpose Open Drain 14-SO

Buy Now Datasheet
Comparators - 497-14417-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14417-1-ND
Comparators 497-14417-1-ND
Comparator General Purpose Open Drain 14-SO

Comparator General Purpose Open Drain 14-SO

Buy Now Datasheet
Comparators - 497-14417-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14417-6-ND
Comparators 497-14417-6-ND
Comparator General Purpose Open Drain 14-SO

Comparator General Purpose Open Drain 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS334IYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS334IYDT
Integrated Circuits (ICs) - Linear - Comparators TS334IYDT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS334IYDT 497-14417-2-ND TS334IYDT
Product Name Linear - Linear - Comparators - TS334IYDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
Comparators - MCP6561RT-E/OTDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers