STMicroelectronics, Inc. Linear - Linear - Comparators - TS334IDT TS334IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937589-TS334IDT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS334 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13028-6, -497-13028-2, 497-13028-2, -497-13028-1, 497-13028-1, 497-13028-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937589-TS334IDT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS334 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13028-6, -497-13028-2, 497-13028-2, -497-13028-1, 497-13028-1, 497-13028-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS334IDT - TS334IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS334IDT
TS334IDT
Linear - Linear - Comparators - TS334IDT TS334IDT
Manufacturer: STMicroelectronics Win Source Part Number: 937589-TS334IDT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS334 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13028-6, -497-13028-2, 497-13028-2, -497-13028-1, 497-13028-1, 497-13028-6

Manufacturer: STMicroelectronics
Win Source Part Number: 937589-TS334IDT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS334
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-13028-6, -497-13028-2, 497-13028-2, -497-13028-1, 497-13028-1, 497-13028-6

Buy Now Datasheet
Comparators - 497-13028-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13028-1-ND
Comparators 497-13028-1-ND
Comparator General Purpose Open Drain 14-SO

Comparator General Purpose Open Drain 14-SO

Buy Now Datasheet
Comparators - 497-13028-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13028-6-ND
Comparators 497-13028-6-ND
Comparator General Purpose Open Drain 14-SO

Comparator General Purpose Open Drain 14-SO

Buy Now Datasheet
Comparators - 497-13028-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13028-2-ND
Comparators 497-13028-2-ND
Comparator General Purpose Open Drain 14-SO

Comparator General Purpose Open Drain 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS334IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS334IDT
Integrated Circuits (ICs) - Linear - Comparators TS334IDT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS334IDT 497-13028-1-ND TS334IDT
Product Name Linear - Linear - Comparators - TS334IDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM319 MWA - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V; Other
View Details
2 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details