LINEAR IC'S Product overview: TS3333ACR from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3333ACR can be used for catalog matching and distributor lookup.
TS3333 - Power Management-VOLTAGE REFEREN
VOLT REF, SERIES-FIXED, 3.3V, 125DEG C ROHS COMPLIANT: YES
LINEAR IC'S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-TS3333ACRCT-ND | 693-TS3333ACR | TS3333ACR | 33AK9509 | TS3333ACR |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Volt Ref, Series-Fixed, 3.3V, 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Series | Series | Series | ||
| Package Type | SC-70; Other; SC-70, SOT-323 | Other; Bulk | Other; SOT-323-3 | Other; SC-70, SOT-323 | |
| TC | 30 ppm/C | 30 ppm/C | |||
| IQ | 0.0100 mA | ||||
| Accuracy | 0.1500 % |