STMicroelectronics, Inc. Comparators TS332IST

Description
Comparator General Purpose Open Drain 8-MiniSO
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain 8-MiniSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-13027-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13027-6-ND
Comparators 497-13027-6-ND
Comparator General Purpose Open Drain 8-MiniSO

Comparator General Purpose Open Drain 8-MiniSO

Buy Now Datasheet
Comparators - 497-13027-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13027-1-ND
Comparators 497-13027-1-ND
Comparator General Purpose Open Drain 8-MiniSO

Comparator General Purpose Open Drain 8-MiniSO

Buy Now Datasheet
Comparators - 497-13027-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13027-2-ND
Comparators 497-13027-2-ND
Comparator General Purpose Open Drain 8-MiniSO

Comparator General Purpose Open Drain 8-MiniSO

Buy Now Datasheet
Linear - Linear - Comparators - TS332IST - TS332IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS332IST
TS332IST
Linear - Linear - Comparators - TS332IST TS332IST
Manufacturer: STMicroelectronics Win Source Part Number: 798428-TS332IST Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Open Drain Number of Elements: 2 Current - Output (Typ): 93mA @ 5V CMRR, PSRR (Typ): 79dB CMRR Family Name: TS332 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MiniSO Dual Supply Voltage (±): 1.6 V ~ 5 V Maximum Quiescent Current: 26μA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 0.04μA @ 5V Propagation Delay (Maximum): 720ns Alternative Parts (Cross-Reference): BU7233YF-CGE2; BU7233SF; BU7253F; BU7233YF-CE2; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 798428-TS332IST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 93mA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Family Name: TS332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MiniSO
Dual Supply Voltage (±): 1.6 V ~ 5 V
Maximum Quiescent Current: 26μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 0.04μA @ 5V
Propagation Delay (Maximum): 720ns
Alternative Parts (Cross-Reference): BU7233YF-CGE2; BU7233SF; BU7253F; BU7233YF-CE2;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS332IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS332IST
Integrated Circuits (ICs) - Linear - Comparators TS332IST
IC COMPARATOR 2 GEN PUR 8MINISO

IC COMPARATOR 2 GEN PUR 8MINISO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-13027-6-ND TS332IST TS332IST
Product Name Comparators Linear - Linear - Comparators - TS332IST Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details