STMicroelectronics, Inc. Comparators TS332IDT

Description
Comparator General Purpose Open Drain 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-13026-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13026-6-ND
Comparators 497-13026-6-ND
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Comparators - 497-13026-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13026-2-ND
Comparators 497-13026-2-ND
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Comparators - 497-13026-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13026-1-ND
Comparators 497-13026-1-ND
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS332IDT - TS332IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS332IDT
TS332IDT
Linear - Linear - Comparators - TS332IDT TS332IDT
Manufacturer: STMicroelectronics Win Source Part Number: 901177-TS332IDT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS332 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-13026-1, 497-13026-2, 497-13026-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901177-TS332IDT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS332
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13026-1, 497-13026-2, 497-13026-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS332IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS332IDT
Integrated Circuits (ICs) - Linear - Comparators TS332IDT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-13026-6-ND TS332IDT TS332IDT
Product Name Comparators Linear - Linear - Comparators - TS332IDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details