STMicroelectronics
Voltage Reference
TS3325AMR
Description
IC VREF SERIES SOT23-3
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES SOT23-3
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS3325AMR
Supplier's Site
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
Voltage Reference Chips |
|
Product Number
|
497-TS3325AMR-ND |
TS3325AMR |
|
Product Name
|
Voltage Reference |
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
|
Type
|
Series
|
Series
|
|
Package Type
|
Other; TO-236-3, SC-59, SOT-23-3
|
Other; TO-236-3, SC-59, SOT-23-3
|
|
TC
|
30 ppm/C
|
|
|
IQ
|
0.0100 mA
|
|
|
Accuracy
|
0.1500 %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 20-CLCC (8.89x8.89)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
VREF Type
Fixed
Package Type
Other; SOIC,TO-92
VREF
2.49 volts
View Details
6 suppliers
Renesas Electronics Corporation
Package Type
Other; TSOP6
Life Cycle Stage
Obsolete
View Details
5 suppliers