STMicroelectronics, Inc. Comparators TS331ICT

Description
Comparator General Purpose Open Drain SC-70-5
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-10554-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10554-1-ND
Comparators 497-10554-1-ND
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet
Comparators - 497-10554-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10554-2-ND
Comparators 497-10554-2-ND
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet
Comparators - 497-10554-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10554-6-ND
Comparators 497-10554-6-ND
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - TS331ICT - TS331ICT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS331ICT
TS331ICT
Linear - Linear - Comparators - TS331ICT TS331ICT
Manufacturer: STMicroelectronics Win Source Part Number: 043344-TS331ICT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 26μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04μA @ 5V Current - Output (Typ): 93mA @ 5V CMRR, PSRR (Typ): 79dB CMRR Propagation Delay (Max): 720ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.6 V to 5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043344-TS331ICT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 26μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04μA @ 5V
Current - Output (Typ): 93mA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 720ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.6 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS331ICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS331ICT
Integrated Circuits (ICs) - Linear - Comparators TS331ICT
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-10554-1-ND TS331ICT TS331ICT
Product Name Comparators Linear - Linear - Comparators - TS331ICT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688M96 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details