Manufacturer: STMicroelectronics
Win Source Part Number: 035037-TS321ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 600μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 800kHz
Alternative Parts (Cross-Reference): TL343IDBVR; TS321IYLT; TS321AILT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Single LM324, LM358 enhanced version in sot23-5 package
Op Amp, Single, 800kHz, 15V, SOT-23, 1.3mm H Product overview: TS321ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 15V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 15V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321ILT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 800 kHz, 1, 0.4 V/ s, 3V to 30V, 1.5V to 15V, SOT-23, 5 RoHS Compliant: Yes
OP AMP, 800MHZ, 0.4V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:800kHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 15V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OP AMP, 800MHZ, 0.4V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:800kHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 15V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single Low Power
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
20nA Single 800kHz SOT-23-5 Operational Amplifier ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035037-TS321ILT | 426067 | 426067P | 497-4061-2-ND | TS321ILT | 687-TS321ILT | TS321ILT | TS321ILT | 45Y8741 | 89K1747 | TS321ILT | TS321ILT | TS321ILT | TS321ILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321ILT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 800kHz 15V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 800 Khz, 1, 0.4 V/ S, 3V To 30V, 1.5V To 15V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Op Amp, 800Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 30 volts | 3 volts | 1.5 to 15 volts | |||||||||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 1 milliamps | |||||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||||
| GBW | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz |