STMicroelectronics, Inc. Low-Power 0.8MHz 15V 30V Operational Amplifier IC TS321AIYLT

Description
Low Power Op Amp, 1-Ch, 0.8MHz GBW, SOT-23, 5-Pin, ±15V/30V Product overview: TS321AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8MHz, 15V, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 0.8MHz, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AIYLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Power Op Amp, 1-Ch, 0.8MHz GBW, SOT-23, 5-Pin, ±15V/30V Product overview: TS321AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8MHz, 15V, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 0.8MHz, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AIYLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 0.8MHz 15V 30V Operational Amplifier IC
687-TS321AIYLT
Low-Power 0.8MHz 15V 30V Operational Amplifier IC 687-TS321AIYLT
Low Power Op Amp, 1-Ch, 0.8MHz GBW, SOT-23, 5-Pin, ±15V/30V Product overview: TS321AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8MHz, 15V, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 0.8MHz, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AIYLT can be used for catalog matching and distributor lookup.

Low Power Op Amp, 1-Ch, 0.8MHz GBW, SOT-23, 5-Pin, ±15V/30V Product overview: TS321AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8MHz, 15V, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 0.8MHz, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AIYLT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-10242-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10242-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10242-6-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10242-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10242-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10242-2-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10242-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10242-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10242-1-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 969108-TS321AIYLT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
969108-TS321AIYLT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 969108-TS321AIYLT
Win Source Part Number: 969108-TS321AIYLT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 800 kHz Current - Input Bias: 20 nA Voltage - Input Offset: 500 µV Current - Supply: 600µA Current - Output / Channel: 40 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-10242-1,497-1024 2-2,497-10242-6 Base Product Number: TS321 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 969108-TS321AIYLT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 800 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 500 µV
Current - Supply: 600µA
Current - Output / Channel: 40 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-10242-1,497-10242-2,497-10242-6
Base Product Number: TS321
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
 - TS321AIYLT - Rochester Electronics
Newburyport, MA, United States
Single LM324, LM358 enhanced version in sot23-5 package

Single LM324, LM358 enhanced version in sot23-5 package

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS321AIYLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS321AIYLT
Instrumentation, OP Amps, Buffer Amps TS321AIYLT
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AIYLT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS321AIYLT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS321AIYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS321AIYLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS321AIYLT
Integrated Circuits (ICs) - Linear - Amplifiers TS321AIYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS321AIYLT
Operational Amplifiers - Op Amps TS321AIYLT
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES

Operational Amplifiers - Op Amps CONDITIONING & INTERFACES

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS321AIYLT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS321AIYLT
Instrumentation, OP Amps, Buffer Amps TS321AIYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS321AIYLT 497-10242-6-ND 969108-TS321AIYLT TS321AIYLT TS321AIYLT TS321AIYLT TS321AIYLT TS321AIYLT TS321AIYLT
Product Name Low-Power 0.8MHz 15V 30V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23 SOT; SC-74A, SOT-753 SC-74A, SOT-753 SOT 23-5 SOT; SC-74A, SOT-753 Automotive Surface Mount
Number of Pins 5
Source Current (IS) 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449826P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564003Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1600 milliamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers