Manufacturer: STMicroelectronics
Win Source Part Number: 035034-TS321AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 600μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 800kHz
Alternative Parts (Cross-Reference): TL343IDBVR; TS321ILT; TS321IYLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Single Op Amp, 800kHz GBW, SOT-23, 15V Dual Supply Product overview: TS321AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 15V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 15V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AILT can be used for catalog matching and distributor lookup.
OPAMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:800kHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifier, Single, 800 kHz, 1, 0.4 V/ s, 3V to 30V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single Low Power
Single LM324, LM358 enhanced ver
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 6867543 | 6867543P | 035034-TS321AILT | 497-8093-1-ND | 687-TS321AILT | 33R1422 | 45Y8740 | TS321AILT | TS321AILT | TS321AILT | TS321AILT | TS321AILT |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AILT | Instrumentation, Op Amps, Buffer Amps | Dual 800kHz 15V SOT-23 Operational Amplifier IC | Opamp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifier, Single, 800 Khz, 1, 0.4 V/ S, 3V To 30V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | ||||
| Number of Pins | 5 | 5 | ||||||||||
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 volts | 3 volts | ||||||||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps |