STMicroelectronics, Inc. 800kHz 15V SOIC Operational Amplifier IC TS321AID

Description
Single Op Amp, 800kHz GBW, 15V, SOIC, 1Ch Product overview: TS321AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Op Amp, 800kHz GBW, 15V, SOIC, 1Ch Product overview: TS321AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800kHz 15V SOIC Operational Amplifier IC
687-TS321AID
800kHz 15V SOIC Operational Amplifier IC 687-TS321AID
Single Op Amp, 800kHz GBW, 15V, SOIC, 1Ch Product overview: TS321AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AID can be used for catalog matching and distributor lookup.

Single Op Amp, 800kHz GBW, 15V, SOIC, 1Ch Product overview: TS321AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TS321AID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS321AID-ND
Instrumentation, Op Amps, Buffer Amps TS321AID-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AID - 937581-TS321AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AID
937581-TS321AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AID 937581-TS321AID
Manufacturer: STMicroelectronics Win Source Part Number: 937581-TS321AID Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS321 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937581-TS321AID
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS321
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS321AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS321AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS321AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS321AID
Integrated Circuits (ICs) - Linear - Amplifiers TS321AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS321AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS321AID
Instrumentation, OP Amps, Buffer Amps TS321AID
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS321AID TS321AID-ND 937581-TS321AID TS321AID TS321AID TS321AID
Product Name 800kHz 15V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321AID Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 3 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
Op Amps - 1333373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details