Comparator General Purpose Push-Pull 8-SOIC
IC COMPARATOR R-R 1.8V HS 8SOIC
IC COMPARATOR R-R 1.8V HS 8SOIC
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TS3022ID | 761-TS3022ID | TS3022ID |
| Product Name | Comparators | IC COMPARATOR R-R 1.8V HS 8SOIC | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | |
| VOS | 8 millivolts | 8 millivolts | |
| CMRR | 79 dB | 79 to ? dB | 79 dB |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) |