Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:2V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 28AC5017 |
| Product Name | Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 5 volts |
| Operating Temperature | -40 C (-40 F) |