Win Source Part Number: 1101289-TS3011IYQ3T
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 910µA
Voltage - Supply, Single/Dual (±): 2.2V ~ 5V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 20pA @ 5V
CMRR, PSRR (Typ): 74dB CMRR
Propagation Delay (Max): 12ns
Hysteresis: 2mV
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19481-6,497-1948
Base Product Number: TS3011
Rail-to-rail high-speed comparator Product overview: TS3011IYQ3T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3011IYQ3T can be used for catalog matching and distributor lookup.
Analog Comparators Rail-to-rail high-speed comparator
RAIL-TO-RAIL HIGH-SPEED COMPARAT
Comparator General Purpose Push-Pull, Rail-to-Rail 8-DFN (2x2)
COMPARATOR, DFN-8, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1101289-TS3011IYQ3T | 1925025P | 1924665 | 692-TS3011IYQ3T | TS3011IYQ3T | TS3011IYQ3T | TS3011IYQ3T | 47AK7084 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparators | Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, Dfn-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Features | Single-Supply | |||||||
| VOS | 7 millivolts | 7 millivolts | ||||||
| CMRR | 74 dB | 74 dB | 74 dB | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |