High-Speed Comparator, 1-Ch, 2.7-5.5V, AEC-Q100, R-PDSO-G5 Product overview: TS3011IYLT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3011IYLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357475-TS3011IYLT
Category: Integrated Circuits (ICs) - Linear - Comparators
Fake Threat In the Open Market: 51 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TS3011
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 1.1mA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2.2V ~ 5V
Hysteresis: 2mV
Rail-to-rail high-speed comparator
Analog Comparators Rail-to-rail high-speed comparator
IC COMPARATOR R-R HS SOT23-5
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
COMPARATOR, SOT-23, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS3011IYLT | 1357475-TS3011IYLT | TS3011IYLT | TS3011IYLT | TS3011IYLT | TS3011IYLT | 69AH3064 |
| Product Name | Automotive 5.5V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparators | Comparator, Sot-23, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Operating Temperature | -40 C (-40 F) | ||||||
| Features | Single-Supply | ||||||
| Logic Output | Push-Pull, Rail-to-Rail | ||||||
| Package Type | SC-74A, SOT-753 | SOT; SOT23; SOT-23 | SOT; SC-74A, SOT-753 |