STMicroelectronics, Inc. Linear - Linear - Comparators - TS3011ILT TS3011ILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114304-TS3011ILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1.1mA Hysteresis: 2mV Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114304-TS3011ILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1.1mA Hysteresis: 2mV Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3011ILT - TS3011ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3011ILT
TS3011ILT
Linear - Linear - Comparators - TS3011ILT TS3011ILT
Manufacturer: STMicroelectronics Win Source Part Number: 1114304-TS3011ILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1.1mA Hysteresis: 2mV Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114304-TS3011ILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1.1mA
Hysteresis: 2mV
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-11991-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11991-2-ND
Comparators 497-11991-2-ND
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - 497-11991-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11991-6-ND
Comparators 497-11991-6-ND
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - 497-11991-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11991-1-ND
Comparators 497-11991-1-ND
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3011ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3011ILT
Integrated Circuits (ICs) - Linear - Comparators TS3011ILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS3011ILT 497-11991-2-ND TS3011ILT
Product Name Linear - Linear - Comparators - TS3011ILT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85EE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details