High-Speed Comparator, 1-Ch, 8ns, 5V, Push-Pull, SC Package Product overview: TS3011ICT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3011ICT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035030-TS3011ICT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1.1mA
Hysteresis: 2mV
Family Name: TS3011
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5 V
Alternative Parts (Cross-Reference): LMV7239M7XHALF; LMV7239QM7X; MAX9140AAXK+; LMV7239M7HALF; ADCMP371AKSZ; LMV7271MG/HAPB; LMV7271MGHALF; TS3011ICT;
Introduction Date: October 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
IC COMPARATOR SGL R-R SC70-5
Analog Comparators 8ns 470uA at 5V 2.2V to 5V 2kV 200mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS3011ICT | 035030-TS3011ICT | TS3011ICT | TS3011ICT | TS3011ICT |
| Product Name | 5V Linear Comparator IC | Linear - Linear - Comparators - TS3011ICT | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS |