STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TS27M4CN

Description
CMOS Amplifier 4 Circuit 14-DIP
Request a Quote Datasheet
Description
CMOS Amplifier 4 Circuit 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TS27M4CN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS27M4CN-ND
Instrumentation, Op Amps, Buffer Amps TS27M4CN-ND
CMOS Amplifier 4 Circuit 14-DIP

CMOS Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CN - 038329-TS27M4CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CN
038329-TS27M4CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CN 038329-TS27M4CN
Manufacturer: STMicroelectronics Win Source Part Number: 038329-TS27M4CN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038329-TS27M4CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 150μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 150uA 1.5V Operational Amplifier IC
687-TS27M4CN
1MHz 150uA 1.5V Operational Amplifier IC 687-TS27M4CN
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 1.5V-16V Product overview: TS27M4CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4CN can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 1.5V-16V Product overview: TS27M4CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27M4CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27M4CN
Integrated Circuits (ICs) - Linear - Amplifiers TS27M4CN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M4CN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M4CN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27M4CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M4CN
Instrumentation, OP Amps, Buffer Amps TS27M4CN
CMOS Amplifier 4 Circuit 14-DIP

CMOS Amplifier 4 Circuit 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TS27M4CN-ND 038329-TS27M4CN 687-TS27M4CN TS27M4CN TS27M4CN TS27M4CN
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CN 1MHz 150uA 1.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP Rail/Tube Through Hole DIP; 14-DIP (0.300\", 7.62mm)
Supply Voltage (VS) 3 to 16 volts 8 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD542LH - Lingto Electronic Limited
Specs
Source Current (IS) 1.1 milliamps
Bandwidth 0.0500 MHz
View Details