STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CDT TS27M4CDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 005619-TS27M4CDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 005619-TS27M4CDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CDT - 005619-TS27M4CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CDT
005619-TS27M4CDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CDT 005619-TS27M4CDT
Manufacturer: STMicroelectronics Win Source Part Number: 005619-TS27M4CDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 005619-TS27M4CDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 150μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TS27M4CDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TS27M4CDTDKR-ND
Instrumentation, Op Amps, Buffer Amps 497-TS27M4CDTDKR-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TS27M4CDTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TS27M4CDTCT-ND
Instrumentation, Op Amps, Buffer Amps 497-TS27M4CDTCT-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TS27M4CDTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TS27M4CDTTR-ND
Instrumentation, Op Amps, Buffer Amps 497-TS27M4CDTTR-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
1MHz 1.5V 16V SOIC Operational Amplifier IC - 687-TS27M4CDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 1.5V 16V SOIC Operational Amplifier IC
687-TS27M4CDT
1MHz 1.5V 16V SOIC Operational Amplifier IC 687-TS27M4CDT
4-Ch CMOS Op Amp, 1MHz BW, 1.5V-16V, SOIC, 150uA Product overview: TS27M4CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4CDT can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz BW, 1.5V-16V, SOIC, 150uA Product overview: TS27M4CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS27M4CDT
Operational Amplifiers - Op Amps TS27M4CDT
Operational Amplifiers - Op Amps Quad Prec Low-Power

Operational Amplifiers - Op Amps Quad Prec Low-Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27M4CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27M4CDT
Integrated Circuits (ICs) - Linear - Amplifiers TS27M4CDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M4CDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M4CDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27M4CDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M4CDT
Instrumentation, OP Amps, Buffer Amps TS27M4CDT
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 005619-TS27M4CDT 497-TS27M4CDTDKR-ND 687-TS27M4CDT TS27M4CDT TS27M4CDT TS27M4CDT TS27M4CDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CDT Instrumentation, Op Amps, Buffer Amps 1MHz 1.5V 16V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 16 volts 8 volts 16 volts
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
VOS 1.1 millivolts 1.1 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data