STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT TS27M4ACDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054142-TS27M4ACDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TLC27L9IDR; TS27M4BCDT; TS27L4MDT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054142-TS27M4ACDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TLC27L9IDR; TS27M4BCDT; TS27L4MDT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT - 054142-TS27M4ACDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT
054142-TS27M4ACDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT 054142-TS27M4ACDT
Manufacturer: STMicroelectronics Win Source Part Number: 054142-TS27M4ACDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TLC27L9IDR; TS27M4BCDT; TS27L4MDT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054142-TS27M4ACDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 150μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TLC27L9IDR; TS27M4BCDT; TS27L4MDT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHz 150uA 16V Operational Amplifier IC - 687-TS27M4ACDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 150uA 16V Operational Amplifier IC
687-TS27M4ACDT
1MHz 150uA 16V Operational Amplifier IC 687-TS27M4ACDT
4-Ch CMOS Op Amp, 1MHz GBW, 150uA IS, 16V Max Product overview: TS27M4ACDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4ACDT can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz GBW, 150uA IS, 16V Max Product overview: TS27M4ACDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4ACDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M4ACDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M4ACDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M4ACDT
Instrumentation, OP Amps, Buffer Amps TS27M4ACDT
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 054142-TS27M4ACDT 687-TS27M4ACDT TS27M4ACDT TS27M4ACDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ACDT 1MHz 150uA 16V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 16 volts 8 volts
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
VOS 0.9000 millivolts 0.9000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 179MHz SOIC Operational Amplifier IC - 687-CLC401AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524CE - 909386-AD524CE - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 1923026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details