CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS27M4ACD-ND | TS27M4ACD | TS27M4ACD | TS27M4ACD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | |
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS |