CMOS Amplifier 2 Circuit 8-SOIC
2-Ch CMOS Op Amp, 1MHz GBW, 8V Max Supply, SO Package Product overview: TS27M2ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M2ID can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS27M2ID-ND | 687-TS27M2ID | TS27M2ID | TS27M2ID | TS27M2ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1MHz 8V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | ||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |