4-Ch CMOS Op Amp, 100kHz GBW, 10uA, 1.5V-16V, PDIP Product overview: TS27L4IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L4IN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-DIP
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS27L4IN | 497-2256-5-ND | TS27L4IN | TS27L4IN | TS27L4IN |
| Product Name | 100kHz 10uA 1.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 8 volts | 3 volts | |||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | |
| Bandwidth | 0.1000 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |